Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.10
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | 2.29mm, .09in |
Stock Thickness (Magnet Wire Side) | .015in, .39mm |
Wire Insulation Diameter (Max) | 2.62mm, .103in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.62mm, .059 – .103in |
Lead Wire Size | 18 – 16AWG, .8 – 1.3mm² |
Overall Length | .669in, 17mm |
Material Thickness | .04in, 1.02mm |
Terminal Height | .174in, 4.55mm |
Wire Size | .8 – 1.3mm², 18 – 16AWG |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Sealable | No |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 284633-1?
Additional datasheets, footprints and schematics for 284633-1 are listed on our Part Details page. You can also find images and similar parts to 284633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284633-1 fall under?
The 284633-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 284633-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284633-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 284633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284633-1 often in real-time on the comparison pages.
What if I can't find stock of 284633-1?
You can fill out our help required form which you can use to request a quote for 284633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.