Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.80
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.16
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
2,500
in stock
|
Buy Now | |
TE Store
from US$4.57
|
128
in stock
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | With |
Number of Rows | 1 |
Closed End | With |
Number of Positions | 8 |
Stacked Levels | Without |
Contact Current Rating (Max) | 11A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.4mm, .134in |
Wire Size | .05 – 2mm², 30 – 14AWG |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Green |
Housing Material | PA 66 |
Mating Angle | 90° |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 8 Pos Termi-Blok 900 Sf |Amp Te Connectivity 284541-8 | Newark Electronics |
Pluggable Terminal Blocks 8 POS TERMI-BLOK 900 SF | Rapid Electronics |
TE Connectivity 8 POS TERMI-BLOK 900 SF 3 81 m Pluggable | Distrelec |
8 POS TERMI-BLOK 900 SF 3,81 m Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 8 .15" | PCB Terminal Block | Part Number: 284541-8 | Internal Number: 284541-8 | .15" | TE Connectivity | TE Store |
Conn Shrouded Header HDR 8 POS 3.81mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 284541-8?
Additional datasheets, footprints and schematics for 284541-8 are listed on our Part Details page. You can also find images and similar parts to 284541-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284541-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284541-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284541-8 fall under?
The 284541-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284541-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284541-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 284541-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284541-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 284541-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284541-8 often in real-time on the comparison pages.
What if I can't find stock of 284541-8?
You can fill out our help required form which you can use to request a quote for 284541-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.