Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
735
in stock
|
Buy Now | |
Chip One Stop
from US$2.12
|
735
in stock
|
Buy Now | |
Farnell
from US$2.81
|
600
in stock
|
Buy Now | |
TE Store
from US$3.55
|
146
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Stacked Levels | Without |
Closed End | With |
Number of Rows | 1 |
Threaded Flange | With |
Number of Positions | 6 |
Contact Current Rating (Max) | 11A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.4mm, .134in |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | With |
Mating Angle | 90° |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Hdr 6 Pos R/A 3.5Mm |Amp Te Connectivity 284539-6 | Newark Electronics |
TERMINAL BLOCK, HEADER, 6WAYS, TH R/A | Farnell |
6 POS TERMI-BLOK 900 W.S.F. 3, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 6 .138" | PCB Terminal Block | Part Number: 284539-6 | Internal Number: 284539-6 | .138" | TE Connectivity | TE Store |
6 POS TERMINAL BLOCK | RS |
Header Shrouded 6 Position 3.5 mm Pitch Right Angle Euro Style Terminal Block | Future Electronics |
Conn Wire to Board HDR 6 POS 3.5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 284539-6?
Additional datasheets, footprints and schematics for 284539-6 are listed on our Part Details page. You can also find images and similar parts to 284539-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284539-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284539-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284539-6 fall under?
The 284539-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284539-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284539-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 284539-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284539-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, TE Store and RS have stock available or on a lead time for 284539-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284539-6 often in real-time on the comparison pages.
What if I can't find stock of 284539-6?
You can fill out our help required form which you can use to request a quote for 284539-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.