Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.80
|
2,687
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
2,687
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
49
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
Distrelec
from US$1.29
|
-
|
Buy Now | |
TE Store
from US$2.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | With |
Number of Positions | 6 |
Number of Rows | 1 |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 11A |
Wire Size | 30 – 14AWG, .05 – 2mm² |
PCB Tail Length | 3.4mm, .134in |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Color | Green |
Centerline (Pitch) | 3.81mm, .15in |
Housing Material | PA 6.6 |
Mating Angle | 90° |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector Style | Header |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
284513-6 Rohs Compliant: Yes |Amp Te Connectivity 284513-6 | Newark Electronics |
Conn Shrouded Header HDR 6 POS 3.81mm Solder RA Thru-Hole | Avnet America |
Pluggable Terminal Blocks 6 POS TERMI-BLOK HDR | Rapid Electronics |
Header Shrouded 6 Position 3.81 mm Pitch Euro Style Terminal Block | Future Electronics |
TE Connectivity - AMP PCB 6 P TERMI-BLOK HDR 900 POL. | Distrelec |
Special Order: 6 POS TERMI-BLOK HDR 900 POL. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 6 .15" | PCB Terminal Block | Part Number: 284513-6 | Internal Number: 284513-6 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 284513-6?
Additional datasheets, footprints and schematics for 284513-6 are listed on our Part Details page. You can also find images and similar parts to 284513-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284513-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284513-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284513-6 fall under?
The 284513-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284513-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284513-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 284513-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284513-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 284513-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284513-6 often in real-time on the comparison pages.
What if I can't find stock of 284513-6?
You can fill out our help required form which you can use to request a quote for 284513-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.