Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
94
in stock
|
Buy Now | |
TE Store
from US$3.15
|
902
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
743
in stock
|
Buy Now | |
element14
from US$1.77
|
94
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
3
in stock
|
Buy Now | |
Avnet America
-
|
743
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 8 |
Closed End | With |
Number of Rows | 1 |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 11A |
PCB Tail Length | 3.4mm, .134in |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Housing Color | Green |
Centerline (Pitch) | 3.81mm, .15in |
Housing Material | PA 6.6 |
Mating Angle | 90° |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector Style | Header |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8 POS TERMI-BLOK HDR 900 POL. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 8 .15" | PCB Terminal Block | Part Number: 284513-8 | Internal Number: 284513-8 | .15" | TE Connectivity | TE Store |
Gender:Header | Newark Electronics |
8 POS TERMI-BLOK HDR 900 POL. 15H7384 | Farnell |
8 Position 3.81mm 11A 300V Right Angle Terminal BLock | Future Electronics |
Conn Shrouded Header HDR 8 POS 3.81mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 284513-8?
Additional datasheets, footprints and schematics for 284513-8 are listed on our Part Details page. You can also find images and similar parts to 284513-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284513-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284513-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284513-8 fall under?
The 284513-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284513-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284513-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 284513-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284513-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 284513-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284513-8 often in real-time on the comparison pages.
What if I can't find stock of 284513-8?
You can fill out our help required form which you can use to request a quote for 284513-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.