Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1314341 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
690
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
36,484
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
26,010
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
24,393
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
20,400
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
19,800
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
12,091
in stock
|
Buy Now | |
element14
from US$0.28
|
1,617
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,617
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,465
in stock
|
Buy Now | |
Conrad
from US$1.22
|
449
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 2 |
Closed End | With |
Threaded Flange | Without |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
PCB Tail Length | .134in, 3.4mm |
Wire Size | .05 – 2mm², 30 – 14AWG |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Housing Material | PA 66 |
Housing Color | Green |
Centerline (Pitch) | 3.5mm, .138in |
Mating Angle | 90° |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 300 |
Connector System | Wire-to-Board |
Connector Style | Header |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks HEADER 2P R/A 3.5MM | Rapid Electronics |
Terminal Block, R/A Hdr, 2Pos, 3.5Mm | Newark Electronics |
Header Shrouded 2 Position 3.5 mm Pitch Euro Style Terminal Block | Future Electronics |
TE Connectivity - AMP PCB 2 P TERMI-BLOK HDR 900 POLAR | Distrelec |
TERMINAL BLOCK, R/A HDR, 2POS, 3.5MM | element14 |
Pluggable terminal block | Transfer Multisort Elektronik |
Termi-Block Header 2 way pcb r/a | RS |
Content: 1 pc(s) | Conrad |
Conn Shrouded Header HDR 2 POS 3.5mm Solder RA Thru-Hole | Avnet America |
Buchanan, Termi-Block Header 2 way pcb r/a | TE Connectivity 284512-2 | RS Americas |
Where can I find additional details, specifications and documents for a 284512-2?
Additional datasheets, footprints and schematics for 284512-2 are listed on our Part Details page. You can also find images and similar parts to 284512-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284512-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284512-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284512-2 fall under?
The 284512-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284512-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284512-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284512-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284512-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Future Electronics and TTI Europe have stock available or on a lead time for 284512-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284512-2 often in real-time on the comparison pages.
What if I can't find stock of 284512-2?
You can fill out our help required form which you can use to request a quote for 284512-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.