Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Threaded Flange | With |
Number of Rows | 1 |
Number of Positions | 3 |
Wire Entry Angle | Side |
Contact Current Rating (Max) | 11A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | 3.81mm, .15in |
Housing Material | PA 66 |
Housing Color | Green |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | With |
Mounting Angle | Right Angle |
Screw Size | M2 |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Plug |
Wire Protection | With |
Block Type | None |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3 POS TERMI-BLOK PLUG C. VITI Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Plug Wire-to-Board 3 .15" | PCB Terminal Block | Part Number: 284511-3 | Internal Number: 284511-3 | .15" | TE Connectivity | TE Store |
3 Pos Termi-Blok Plug C. Viti Rohs Compliant: Yes |Buchanan Te Connectivity 284511-3 | Newark Electronics |
Conn Terminal Block PL 3 POS 3.81mm Solder RA Thru-Hole 11A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 284511-3?
Additional datasheets, footprints and schematics for 284511-3 are listed on our Part Details page. You can also find images and similar parts to 284511-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284511-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284511-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284511-3 fall under?
The 284511-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284511-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284511-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284511-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284511-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 284511-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284511-3 often in real-time on the comparison pages.
What if I can't find stock of 284511-3?
You can fill out our help required form which you can use to request a quote for 284511-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.