Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.37
|
1
in stock
|
Buy Now | |
TE Store
from US$5.50
|
1,387
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1
in stock
|
Buy Now | |
element14
from US$3.08
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
RS Americas
from US$3.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 6 |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Material | PA 66 |
Housing Color | Green |
Centerline (Pitch) | .1499in, 3.81mm |
Screw Size | M2 |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | Without |
Screw Material | Brass |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Stacking Plug |
Connector Style | Plug |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
6 POS TERMI-BLOK PLUG STAC 3,8 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Plug Wire-to-Board 6 .15" | PCB Terminal Block | Part Number: 284507-6 | Internal Number: 284507-6 | .15" | TE Connectivity | TE Store |
Terminal Block Pluggable, 6 Position, 30-14Awg | Newark Electronics |
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 30-14AWG | element14 |
Conn Terminal Block PL 6 POS 3.81mm Solder RA Thru-Hole 11A/Contact | Avnet America |
Terminal Block Connector Buchanan Plug Rt Angle 6 Position 300 VAC 30 to 14 AWG | TE Connectivity 284507-6 | RS Americas |
Where can I find additional details, specifications and documents for a 284507-6?
Additional datasheets, footprints and schematics for 284507-6 are listed on our Part Details page. You can also find images and similar parts to 284507-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284507-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284507-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284507-6 fall under?
The 284507-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284507-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284507-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 284507-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284507-6 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 284507-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284507-6 often in real-time on the comparison pages.
What if I can't find stock of 284507-6?
You can fill out our help required form which you can use to request a quote for 284507-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.