Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1314340 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
1,140
in stock
|
Buy Now | |
TE Store
from US$1.45
|
24,634
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
8,346
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
8,346
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
8,346
in stock
|
Buy Now | |
Farnell
from US$0.98
|
6,800
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
2,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
597
in stock
|
Buy Now | |
element14
from US$0.62
|
597
in stock
|
Buy Now | |
Conrad
from US$1.41
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now |
Interlock | Without |
---|---|
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 11A |
Contact Base Material | Phosphor Bronze |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Size | M2 |
Screwless Terminal Block | No |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screw Flange | Without |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Wire Protection | With |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2 POS TERMI-BLOK PLUG STACK 3, Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 284506-2 | Internal Number: 284506-2 | Alias Number: 1314340 | .138" | TE Connectivity | TE Store |
Pluggable Terminal Blocks 2 POS TERM-BLOK PLUG | Rapid Electronics |
TE Connectivity - AMP PCB 2 P TERMI-BLOK PLUG STACK 3 | Distrelec |
PLUGGABLE TERMINAL BLOCKS CONNECTORS | Farnell |
2 POS TERMI-BLOK PLUG STACK | TTI Europe |
2 Position 3.5 mm 30-14 AWG 300 V 11A Right Angle Terminal Block Plug Connector | Future Electronics |
Termi-Block Plug 2 way 30-14AWG | RS |
Terminal Block, Pluggable, 2Ways | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 2WAYS | element14 |
Content: 1 pc(s) | Conrad |
Pluggable terminal block | Transfer Multisort Elektronik |
2 POS TERMI-BLOK PLUG STACK 3 | Heilind Electronics |
Conn Terminal Block F 2 POS 3.5mm Screw RA Cable Mount 11A/Contact | Avnet Abacus |
Terminal Block Connector, Plug,2,3.5 mm,30-14 AWG, Green,11A,300V, RightAngleMount | TE Connectivity 284506-2 | RS Americas |
Where can I find additional details, specifications and documents for a 284506-2?
Additional datasheets, footprints and schematics for 284506-2 are listed on our Part Details page. You can also find images and similar parts to 284506-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284506-2 fall under?
The 284506-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284506-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284506-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284506-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284506-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 284506-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284506-2 often in real-time on the comparison pages.
What if I can't find stock of 284506-2?
You can fill out our help required form which you can use to request a quote for 284506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.