Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Material | PA GF |
Color | Brown |
Number of Positions | 12 |
Packaging Method | Carton |
Packaging Quantity | 180 |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
COVER + LEVER FOR 12 POS M.Q.S Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: With Primary Product Color: Brown Primary Product Material: PA GF Number of Positions: 12 Cover Assembly With Brown PA GF | Automotive Connector Cap & Cover | Part Number: 284443-6 | Internal Number: 284443-6 | TE Connectivity | TE Store |
Connector Accessories Shield Brown | Avnet America |
Where can I find additional details, specifications and documents for a 284443-6?
Additional datasheets, footprints and schematics for 284443-6 are listed on our Part Details page. You can also find images and similar parts to 284443-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284443-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284443-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284443-6 fall under?
The 284443-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 284443-6 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284443-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 284443-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284443-6 have stock available?
Authorised distributors including TE Store, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 284443-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284443-6 often in real-time on the comparison pages.
What if I can't find stock of 284443-6?
You can fill out our help required form which you can use to request a quote for 284443-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.