Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
322
in stock
|
Buy Now | |
TE Store
from US$2.05
|
2,756
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
322
in stock
|
Buy Now | |
element14
from US$0.98
|
322
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,450
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 4 |
Contact Current Rating (Max) | 12A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 14AWG, .05 – 2mm² |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 12A |
Voltage | 300VAC |
Housing Material | PA 66 |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Green |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Size | M3 |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Block Type | Stacking w/interlock |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB SIDE ENTRY STAC Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 4 .15" | PCB Terminal Block | Part Number: 284392-4 | Internal Number: 284392-4 | .15" | TE Connectivity | TE Store |
Tb, Wire To Brd, R/A, 4Way, 14Awg Rohs Compliant: Yes |Te Connectivity 284392-4 | Newark Electronics |
TB, WIRE TO BRD, R/A, 4WAY, 14AWG | element14 |
Conn Terminal Block 4 POS 3.81mm Solder ST Thru-Hole 12A/Contact | Avnet Abacus |
4 Position 0.150 (3.81mm) Through Hole Wire to Board Terminal Block" | Future Electronics |
TERMI-BLOK PCB SIDE ENTRY STAC | TE Connectivity 284392-4 | RS Americas |
Where can I find additional details, specifications and documents for a 284392-4?
Additional datasheets, footprints and schematics for 284392-4 are listed on our Part Details page. You can also find images and similar parts to 284392-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284392-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284392-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284392-4 fall under?
The 284392-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284392-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284392-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 284392-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284392-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 284392-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284392-4 often in real-time on the comparison pages.
What if I can't find stock of 284392-4?
You can fill out our help required form which you can use to request a quote for 284392-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.