Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
2,109
in stock
|
Buy Now | |
TE Store
from US$1.57
|
11,107
in stock
|
Buy Now | |
element14
from US$0.79
|
2,309
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
91
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Number of Positions | 3 |
Closed End | Without |
Wire Entry Angle | Side |
Stacked Levels | Without |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 12A |
PCB Tail Length | .138in, 3.5mm |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 12A |
Housing Color | Green |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Material | PA 66 |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB SIDE ENTRY STAC Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Header Wire-to-Board 3 .15" | PCB Terminal Block | Part Number: 284392-3 | Internal Number: 284392-3 | .15" | TE Connectivity | TE Store |
TB, WIRE TO BRD, R/A, 3WAY, 14AWG | element14 |
Termi-Blok Pcb Side Entry Stac Rohs Compliant: Yes |Buchanan Te Connectivity 284392-3 | Newark Electronics |
Conn Terminal Block 3 POS 3.81mm Solder ST Thru-Hole 12A/Contact | Avnet America |
TERMI-BLOK PCB SIDE ENTRY STAC | TE Connectivity 284392-3 | RS Americas |
Where can I find additional details, specifications and documents for a 284392-3?
Additional datasheets, footprints and schematics for 284392-3 are listed on our Part Details page. You can also find images and similar parts to 284392-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284392-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284392-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284392-3 fall under?
The 284392-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284392-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284392-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284392-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284392-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 284392-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284392-3 often in real-time on the comparison pages.
What if I can't find stock of 284392-3?
You can fill out our help required form which you can use to request a quote for 284392-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.