Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
1,760
in stock
|
Buy Now | |
TE Store
from US$1.57
|
47,171
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1,760
in stock
|
Buy Now | |
element14
from US$0.80
|
1,760
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Stacking Configuration | Side Stackable |
Number of Positions | 3 |
Wire Entry Angle | Side |
Threaded Flange | Without |
Number of Rows | 1 |
Closed End | Without |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Wire Size | .05 – 2mm², 30 – 14AWG |
PCB Tail Length | 3.5mm, .138in |
Current Rating (Max) | 12A |
Voltage | 300VAC |
Housing Color | Green |
Housing Material | PA 66 |
Centerline (Pitch) | 3.5mm, .138in |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB SIDE ENTRY STAC Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 3 .138" | PCB Terminal Block | Part Number: 284391-3 | Internal Number: 284391-3 | .138" | TE Connectivity | TE Store |
Termi-Blok Pcb Side Entry Stac Rohs Compliant: Yes |Buchanan Te Connectivity 284391-3 | Newark Electronics |
TERMI-BLOK PCB SIDE ENTRY STAC 15H7262 | Farnell |
Conn Terminal Block F 3 POS 3.5mm Solder ST Thru-Hole 12A/Contact | Avnet America |
TERMI-BLOK PCB SIDE ENTRY STAC | TE Connectivity 284391-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 284391-3?
Additional datasheets, footprints and schematics for 284391-3 are listed on our Part Details page. You can also find images and similar parts to 284391-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284391-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284391-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284391-3 fall under?
The 284391-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284391-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284391-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284391-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284391-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 284391-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284391-3 often in real-time on the comparison pages.
What if I can't find stock of 284391-3?
You can fill out our help required form which you can use to request a quote for 284391-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.