Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
629
in stock
|
Buy Now | |
TE Store
from US$1.19
|
28,689
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
11,700
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
10,661
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
629
in stock
|
Buy Now | |
element14
from US$0.50
|
629
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
11
in stock
|
Buy Now | |
Avnet America
-
|
7,013
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Stacked Levels | Without |
Closed End | Without |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side |
Threaded Flange | Without |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 12A |
PCB Tail Length | .138in, 3.5mm |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 12A |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Straight |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screw Material | Brass |
Screwless Terminal Block | No |
Screw Size | M3 |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 300 |
Wire Protection | With |
Connector System | Wire-to-Board |
Connector Style | Header |
Block Type | Stacking w/interlock |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB SIDE ENTRY STAC Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 284391-2 | Internal Number: 284391-2 | .138" | TE Connectivity | TE Store |
2P TERMINAL BLOCK PCB GREEN | TTI Europe |
2 Position 3.5 mm Pitch 300V 12A Green Through Hole Wire to Board Terminal Block | Future Electronics |
Terminal Block, Receptacle, 30-14Awg, 2P | Newark Electronics |
TERMINAL BLOCK, RECEPTACLE, 30-14AWG, 2P | element14 |
Fixed Terminal Blocks 2P SIDE ENTRY 3.5MM | Rapid Electronics |
Conn Terminal Block F 2 POS 3.5mm Solder ST Thru-Hole 12A/Contact | Avnet America |
TERMI-BLOK PCB SIDE ENTRY STAC | TE Connectivity 284391-2 | RS Americas |
TE Connectivity - AMP PCB TERMI-BLOK PCB SIDE ENTRY STAC | Distrelec |
Where can I find additional details, specifications and documents for a 284391-2?
Additional datasheets, footprints and schematics for 284391-2 are listed on our Part Details page. You can also find images and similar parts to 284391-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284391-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284391-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284391-2 fall under?
The 284391-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284391-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284391-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284391-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284391-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 284391-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284391-2 often in real-time on the comparison pages.
What if I can't find stock of 284391-2?
You can fill out our help required form which you can use to request a quote for 284391-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.