Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 18 |
Packaging Quantity | 180 |
Packaging Method | Box |
Strain Relief | With |
Accessory Type | Cover Assembly |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Where can I find additional details, specifications and documents for a 284360-1?
Additional datasheets, footprints and schematics for 284360-1 are listed on our Part Details page. You can also find images and similar parts to 284360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284360-1 fall under?
The 284360-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 284360-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284360-1 have stock available?
There is no stock from authorised distributors for 284360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284360-1 often in real-time on the comparison pages.
What if I can't find stock of 284360-1?
You can fill out our help required form which you can use to request a quote for 284360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.