Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.56
|
20
in stock
|
Buy Now | |
element14
from US$165.00
|
24
in stock
|
Buy Now | |
Farnell
from US$66.87
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.47
|
7
in stock
|
Buy Now | |
RS Americas
from US$154.18
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$130.18
|
-
|
Buy Now | |
Rapid Electronics
from US$48.63
|
-
|
Buy Now |
Jacket Material | PTFE |
---|---|
Jacket Colour | Black |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.155mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 19 x 38AWG |
Voltage Rating | 250V |
Conductor Material | Silver Plated Copper |
External Diameter | 0.787mm |
Approval Specification | MIL-DTL-16878/6 (Type ET) UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
WIRE, BLK, 26AWG, 19/38AWG, 30.5M | element14 |
PTFE Hook up wire 26AWG 250V black 30m | RS |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, Copper, 26 AWG, 19x38, Black TFE insulated, -60 to +200C | Alpha Wire 2843/19 BK005 | RS Americas |
HOOK-UP STRND | Amar Radio Corporation |
Hook Up Wire, 100Ft, 26Awg, Copper, Black, 250V | Newark Electronics |
Alpha Wire 2843/19 BK005 Hook Up Wire Black 26AWG (30.5m Reel) | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2843/19 BK005?
Additional datasheets, footprints and schematics for 2843/19 BK005 are listed on our Part Details page. You can also find images and similar parts to 2843/19 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2843/19 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2843/19 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2843/19 BK005 fall under?
The 2843/19 BK005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 2843/19 BK005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2843/19 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2843/19 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2843/19 BK005 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 2843/19 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2843/19 BK005 often in real-time on the comparison pages.
What if I can't find stock of 2843/19 BK005?
You can fill out our help required form which you can use to request a quote for 2843/19 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.