2842163-7 PCB Connectors by TE Connectivity

14P,2MM,BRK HDR,DRRT,2.8,0.38AU,BOX

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.36

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$1.67
4,784
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.51
4,784
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.06
4,784
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.24
3,850
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.64
-
Buy Now
Logo for Boersig
Boersig
from US$1.72
-
Buy Now

Specifications

Post Size .5mm, .02in
Connector Profile Standard
Stackable No
Number of Positions 14
PCB Mount Orientation Right Angle
Number of Rows 2
Board-to-Board Configuration Right Angle
Contact Current Rating (Max) 2A
Mating Post Length 4mm, .157in
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
Contact Mating Area Plating Material Thickness 14.96µin, .38µm
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
PCB Thickness (Recommended) 1.6mm, .063in
Connector Width .157in, 4mm
Connector Length .551in, 14mm
Row-to-Row Spacing 2mm, .079in
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 125VAC
Centerline (Pitch) 2mm, .079in
Housing Material PA9T GF
Housing Color Black
UL File Number E28476
Agency/Standard UL
UL Rating Recognized
UL Flammability Rating UL 94V-0
Assembly Process Feature Without Pick and Place Cover
Circuit Application Signal
実装方法 Bag & Box
Packaging Method Bag & Box
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Post & Tail Length 2.8mm, .11in
Termination Method to Printed Circuit Board Through Hole (SMT Compatible)
Operating Temperature Range -40 – 221°F, -40 – 105°C
High Temperature Compatible Yes

Alternative Descriptions

Connectors 14P 2MM BRK HDR DRRT 2.8 0.38AU BOX | Rapid Electronics
TE Connectivity - AMP 14P2MMBRK HDRDRRT2.80.38AUBOX | Distrelec
PIN HEADERS | Farnell
Connector Unshrouded Header 14 Position 2mm Solder Right Angle Box | Avnet America
Connector, 14P,2MM, BRK HDR, DRRT,2.8,0.38AU, BOX | TE Connectivity 2842163-7 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2842163-7?

Additional datasheets, footprints and schematics for 2842163-7 are listed on our Part Details page. You can also find images and similar parts to 2842163-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2842163-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2842163-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2842163-7 fall under?

The 2842163-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2842163-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2842163-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2842163-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2842163-7 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2842163-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2842163-7 often in real-time on the comparison pages.

What if I can't find stock of 2842163-7?

You can fill out our help required form which you can use to request a quote for 2842163-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay