Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .5mm, .02in |
Assembly Process Feature Material | Thermoplastic |
Number of Rows | 2 |
Board-to-Board Configuration | Vertical |
Stackable | No |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Mating Post Length | 4mm, .157in |
Contact Current Rating (Max) | 2A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 3.94µin, .1µm |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Underplating Material Thickness | .5µm, 19.69µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Row-to-Row Spacing | 2mm, .079in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Width | .157in, 4mm |
Connector Length | 10mm, .394in |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | PA9T GF |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover, Plastic Cap |
Packaging Method | Tube |
実装方法 | Tube |
Header Type | Breakaway |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .11in, 2.8mm |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
10P,2MM,BRK HDR,DRVT,2.8,0.1AU,TB W/CAP PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 2842130-5 | Internal Number: 2842130-5 | TE Connectivity | TE Store |
Connector Unshrouded Header 10 Position 2mm Solder Straight Tube | Avnet America |
Connector, 10P,2MM, BRK HDR, DRVT,2.8,0.1AU, TB W/CAP | TE Connectivity 2842130-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2842130-5?
Additional datasheets, footprints and schematics for 2842130-5 are listed on our Part Details page. You can also find images and similar parts to 2842130-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2842130-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2842130-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2842130-5 fall under?
The 2842130-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2842130-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2842130-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2842130-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2842130-5 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 2842130-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2842130-5 often in real-time on the comparison pages.
What if I can't find stock of 2842130-5?
You can fill out our help required form which you can use to request a quote for 2842130-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.