Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | - |
---|---|
Lamp Base Type | - |
Bulb Size | - |
MSCP | - |
Average Bulb Life | - |
Product Range | - |
Lead Style | Wedge W2.1x9.2d |
Lens Style | Tubular T-3 1/4 |
Voltage Rating | 24V |
Lamp, Incandescent | Newark Electronics |
Where can I find additional details, specifications and documents for a 2841 W3W 24V3W?
Additional datasheets, footprints and schematics for 2841 W3W 24V3W are listed on our Part Details page. You can also find images and similar parts to 2841 W3W 24V3W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2841 W3W 24V3W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2841 W3W 24V3W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2841 W3W 24V3W fall under?
The 2841 W3W 24V3W is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to 2841 W3W 24V3W when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2841 W3W 24V3W you can contact the distributor directly for product support, shipping queries etc.
Is the 2841 W3W 24V3W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2841 W3W 24V3W have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2841 W3W 24V3W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2841 W3W 24V3W often in real-time on the comparison pages.
What if I can't find stock of 2841 W3W 24V3W?
You can fill out our help required form which you can use to request a quote for 2841 W3W 24V3W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.