Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | N199779 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,395
in stock
|
Buy Now | |
TE Store
from US$0.53
|
497
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
340
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
340
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
element14
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$0.91
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
CONT PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 26 – 22 AWG Wire Size: .14 – .34 mm² Pin Gold 26 – 22 AWG | Connector Contact | Part Number: 2841-5-9000 | Internal Number: 2841-5-9000 | Alias Number: N199779 | TE Connectivity | TE Store |
DEUTSCH - TE Connectivity Connector Contact CONT PIN | Distrelec |
CONT PIN-DESCRIPTION PER TE SITE | Avnet America |
CIRCULAR CONTACT, PIN, CRIMP, 22AWG | element14 |
Where can I find additional details, specifications and documents for a 2841-5-9000?
Additional datasheets, footprints and schematics for 2841-5-9000 are listed on our Part Details page. You can also find images and similar parts to 2841-5-9000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2841-5-9000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2841-5-9000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2841-5-9000 fall under?
The 2841-5-9000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2841-5-9000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2841-5-9000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2841-5-9000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2841-5-9000 have stock available?
Authorised distributors including Newark Electronics, TE Store, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 2841-5-9000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2841-5-9000 often in real-time on the comparison pages.
What if I can't find stock of 2841-5-9000?
You can fill out our help required form which you can use to request a quote for 2841-5-9000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.