Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.60
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.98
|
18
in stock
|
Buy Now | |
element14
from US$87.77
|
11
in stock
|
Buy Now | |
Farnell
from US$43.60
|
11
in stock
|
Buy Now | |
RS Americas
from US$98.63
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$83.28
|
2
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
-
|
Buy Now |
Jacket Material | PTFE |
---|---|
Jacket Colour | Yellow |
Wire Gauge | 30AWG |
Conductor Area CSA | 0.057mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 38AWG |
Voltage Rating | 250V |
Conductor Material | Silver Plated Copper |
External Diameter | 0.61mm |
Approval Specification | MIL-DTL-16878/6 (Type ET) UL VW-1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
WIRE, YEL, 30AWG, 7/38AWG, 30.5M | element14 |
Hook-Up Wire, Copper, 30 AWG, 7x38, Yellow TFE insulated, -60 to +200C, 250V | Alpha Wire 2841/7 YL005 | RS Americas |
Hook Up Wire, 100Ft, 30Awg, Copper, Yellow, 250V | Newark Electronics |
PTFE Hook up wire 30AWG 250V yellow 30m | RS |
Alpha Wire Stranded Wire PTFE 0.06mm² Silver-Plated Copper Yellow 2841/7 30.5m | Distrelec |
Where can I find additional details, specifications and documents for a 2841/7 YL005?
Additional datasheets, footprints and schematics for 2841/7 YL005 are listed on our Part Details page. You can also find images and similar parts to 2841/7 YL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2841/7 YL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2841/7 YL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2841/7 YL005 fall under?
The 2841/7 YL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 2841/7 YL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2841/7 YL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2841/7 YL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2841/7 YL005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 2841/7 YL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2841/7 YL005 often in real-time on the comparison pages.
What if I can't find stock of 2841/7 YL005?
You can fill out our help required form which you can use to request a quote for 2841/7 YL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.