Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.24
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.63
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$6.61
|
3
in stock
|
Buy Now | |
element14
from US$5.94
|
3
in stock
|
Buy Now | |
Farnell
from US$6.61
|
3
in stock
|
Buy Now | |
RS Americas
from US$19.95
|
-
|
Buy Now | |
Carlton-Bates
from US$2,434.48
|
-
|
Buy Now | |
TestEquity
from US$1,931.89
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 1W |
Impedance | 50ohm |
Sensitivity (dB) | 83dB |
Resonant Frequency | 520Hz |
Frequency Response Min | 350Hz |
Frequency Response Max | 6kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 4.5mm |
External Diameter | 40mm |
Loudspeaker | Transfer Multisort Elektronik |
Mini Loudspeaker, 4 Cm, 50 Ohm | Newark Electronics |
MINI LOUDSPEAKER, 4 CM, 50 OHM | element14 |
Miniature Speaker, 40mm diameter, 50 ohm | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | 4-Wire |
---|---|
Resistance Measurement Range | 100nohm to 100Mohm |
Resolution (ohm) | 0.1µohm |
Test Current | 1A |
Accuracy | 0.0001 |
External Height | 89mm |
External Width | 215mm |
External Depth | 360mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit NeoPixel Digital RGBW LED Strip - Black PCB 60 LED/m | Adafruit Industries 2841 | RS Americas |
Where can I find additional details, specifications and documents for a 2841?
Additional datasheets, footprints and schematics for 2841 are listed on our Part Details page. You can also find images and similar parts to 2841 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2841 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2841 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2841 fall under?
The 2841 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to 2841 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2841 you can contact the distributor directly for product support, shipping queries etc.
Is the 2841 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2841 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2841.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2841 often in real-time on the comparison pages.
What if I can't find stock of 2841?
You can fill out our help required form which you can use to request a quote for 2841 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.