Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.73
|
3,072
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
2,130
in stock
|
Buy Now | |
element14
from US$1.68
|
2,130
in stock
|
Buy Now | |
Farnell
from US$1.71
|
2,130
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now |
Material | PA66 |
---|---|
Color | Orange |
Number of Positions | 2 |
Centerline (Pitch) | 14.8mm |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Other |
Connector System | Wire-to-Panel |
Operating Temperature Range | -40 – 125°C |
Back Cover, 2Pos, Pa66, Orange Rohs Compliant: Yes |Te Connectivity 2840877-4 | Newark Electronics |
BACK COVER, 2POS, PA66, ORANGE | element14 |
Real Retainer for Automotive Connectors Glass Filled Polyamide 6.6 Orange | Avnet Abacus |
2POSPCON12REC HSG ASSY90DEGSLDCOD A | Future Electronics |
Where can I find additional details, specifications and documents for a 2840877-4?
Additional datasheets, footprints and schematics for 2840877-4 are listed on our Part Details page. You can also find images and similar parts to 2840877-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2840877-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2840877-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2840877-4 fall under?
The 2840877-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2840877-4 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2840877-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2840877-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2840877-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2840877-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2840877-4 often in real-time on the comparison pages.
What if I can't find stock of 2840877-4?
You can fill out our help required form which you can use to request a quote for 2840877-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.