Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Pressure Compensation Device |
---|---|
For Use With | Enclosures |
Product Range | - |
Body Material | ABS Plastic |
Pack Quantity | 2 |
Pressure Compensation Plug | Newark Electronics |
Pressure Compensation Device IP66 M40 UL | RS |
Where can I find additional details, specifications and documents for a 28405.0-00?
Additional datasheets, footprints and schematics for 28405.0-00 are listed on our Part Details page. You can also find images and similar parts to 28405.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28405.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28405.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28405.0-00 fall under?
The 28405.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 28405.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28405.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 28405.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28405.0-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Relay Specialties have stock available or on a lead time for 28405.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28405.0-00 often in real-time on the comparison pages.
What if I can't find stock of 28405.0-00?
You can fill out our help required form which you can use to request a quote for 28405.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.