Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,352.98
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2,352.98
|
-
|
Buy Now |
Terminator Type | 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator |
---|---|
Applicator & Product Style | OCEAN |
Feed Type | Mechanical |
Service Options | Crimped Samples, Cross Section - Photograph, Capability Study |
Alignment Aids | Alignment Gauge, Camera |
Application Interface | Male Adapter Post - Atlantic Style |
Mechanical OCEAN Applicator 30mm/40mm Stroke Terminator Male Adapter Post Atlantic Style | Avnet America |
Where can I find additional details, specifications and documents for a 2837080-1?
Additional datasheets, footprints and schematics for 2837080-1 are listed on our Part Details page. You can also find images and similar parts to 2837080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2837080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2837080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2837080-1 fall under?
The 2837080-1 is listed under Application Tooling > Applicators.
Can I view similar or alternative parts?
You can view similar parts to 2837080-1 when available in the Applicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2837080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2837080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2837080-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2837080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2837080-1 often in real-time on the comparison pages.
What if I can't find stock of 2837080-1?
You can fill out our help required form which you can use to request a quote for 2837080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.