Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
23,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
23,200
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
23,200
in stock
|
Buy Now | |
TE Store
from US$0.08
|
21,525
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
9,675
in stock
|
Buy Now | |
element14
from US$0.07
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
3,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,972
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Current Rating (Max) | 9A |
Height | .065mm, 1.65in |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
SMT Compatible | Yes |
Packaging Method | Tape & Reel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
CONTACTS CONNECTORS | Farnell |
ULTRAMINIATURE SLIM MALE PIN CONTACT | Rapid Electronics |
TE Connectivity - AMP ULTRAMINIATURE SLIM MALE PIN CONTACT | Distrelec |
ULTRAMINIATURE SLIM MALE PIN CONTACT Connector System: Board-to-Board Connector & Contact Terminates To: Printed Circuit Board Connector Height: 1.65 in Connector Height: .07 mm Termination Method to Printed Circuit Board: Surface Mount Board-to-Board Printed Circuit Board 1.65" .07 mm | Poke-In Connector | Part Number: 2834172-3 | Internal Number: 2834172-3 | 1.65" | TE Connectivity | TE Store |
CONTACT, SOCKET, SMT | element14 |
Contact, Socket, Smt | Newark Electronics |
AMP2834172-3 | Avnet America |
Ultraminiature Slim Male Pin Contact | RS Americas |
Status: | Unknown |
---|---|
Series: | Poke-In Slim Series |
RoHS: | Unknown |
Product Range | Poke-In Slim Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Surface Mount |
For Use With | AMP Poke-In Slim Series Board-to-Board Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Where can I find additional details, specifications and documents for a 2834172-3?
Additional datasheets, footprints and schematics for 2834172-3 are listed on our Part Details page. You can also find images and similar parts to 2834172-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834172-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834172-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834172-3 fall under?
The 2834172-3 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2834172-3 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834172-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834172-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834172-3 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2834172-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834172-3 often in real-time on the comparison pages.
What if I can't find stock of 2834172-3?
You can fill out our help required form which you can use to request a quote for 2834172-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.