Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
TE Store
from US$1.10
|
2,621
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
1,080
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
1,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
1,080
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
1,080
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Wire Entry Angle | Top |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Copper |
Wire Size | 20 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 12A |
Housing Material | High Temperature Nylon or Polyester |
Housing Color | Gray |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Box & Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
5.08MM TOP ENTRY MSC 3P_GY Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 Wire Entry Angle: 45° Receptacle Wire-to-Board 3 1 | PCB Terminal Block | Part Number: 2834114-2 | Internal Number: 2834114-2 | TE Connectivity | TE Store |
Fixed Terminal Blocks 5.08Mm Top Entry Msc 3P Gy |Te Connectivity 2834114-2 | Newark Electronics |
Fixed Terminal Blocks 5.08MM TOP ENTRY MSC 3P GY | Rapid Electronics |
TE Connectivity - AMP PCB 5.08MM TOP ENTRY MSC 3P_GY | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Conn PC Board Terminal Block RCP 3 POS 5.08mm ST Through Hole 12A Tray | Avnet America |
TB, WIRE TO BOARD, 3POS, 20-14AWG, GREY | element14 |
Where can I find additional details, specifications and documents for a 2834114-2?
Additional datasheets, footprints and schematics for 2834114-2 are listed on our Part Details page. You can also find images and similar parts to 2834114-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834114-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834114-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834114-2 fall under?
The 2834114-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2834114-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834114-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834114-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834114-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2834114-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834114-2 often in real-time on the comparison pages.
What if I can't find stock of 2834114-2?
You can fill out our help required form which you can use to request a quote for 2834114-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.