Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
1,458
in stock
|
Buy Now | |
TE Store
from US$0.52
|
9,007
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
1,458
in stock
|
Buy Now | |
element14
from US$0.44
|
1,458
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 2 |
Contact Current Rating (Max) | 20A |
Contact Mount | Through Hole |
Contact Base Material | Copper |
Contact Mating Area Plating Material | Tin |
Wire Size | 28 – 12AWG |
Current Rating (Max) | 20A |
Voltage | 300VAC |
Housing Color | Gray |
Housing Material | High Temperature Nylon or Polyester |
Mounting Angle | Vertical |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Method | Box & Carton |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
5.0MM SIDE ENTRY MSC 2P_GY Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 Wire Entry Angle: 90° Receptacle Wire-to-Board 2 1 | PCB Terminal Block | Part Number: 2834080-1 | Internal Number: 2834080-1 | TE Connectivity | TE Store |
5.0MM SIDE ENTRY MSC 2PGY | Heilind Electronics |
Tb, Wire To Board, 2Pos, 28-12Awg, Grey | Newark Electronics |
TB, WIRE TO BOARD, 2POS, 28-12AWG, GREY | element14 |
Where can I find additional details, specifications and documents for a 2834080-1?
Additional datasheets, footprints and schematics for 2834080-1 are listed on our Part Details page. You can also find images and similar parts to 2834080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834080-1 fall under?
The 2834080-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2834080-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834080-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2834080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834080-1 often in real-time on the comparison pages.
What if I can't find stock of 2834080-1?
You can fill out our help required form which you can use to request a quote for 2834080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.