Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
35,992
in stock
|
Buy Now | |
TE Store
from US$0.24
|
32,278
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
11,997
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
10
in stock
|
Buy Now | |
element14
from US$0.23
|
10
in stock
|
Buy Now | |
Farnell
from US$0.27
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 9A |
Wire Size | 16 – 22AWG |
Operating Voltage (Max) | 600VAC |
Centerline (Pitch) | 4.5mm |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Agency/Standard Number | UL 1977 |
Mating Alignment | With |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Tool-less Wire Termination | Yes |
Termination Method to Wire & Cable | Poke-In |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 105°C |
REC 2P LATCHED POKE-IN WTW CONN.RD | Heilind Electronics |
REC, 2P LATCHED POKE-IN WTW CONN.RD Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.5 mm Connector Poke-In Wire-to-Wire 2 | Modular Latched Receptacles & Light-N-Lok | Part Number: 2834049-4 | Internal Number: 2834049-4 | 4.5 mm | TE Connectivity | TE Store |
Connector, Plug, Poke-In, 2Pos, 4.5Mm | Newark Electronics |
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM | element14 |
Conn Wire to Wire RCP 2 POS 4.5mm ST Cable Mount Bag | Avnet America |
REC, 2P LATCHED POKE-IN WTW CONN.RD | TE Connectivity 2834049-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | LIGHT-N-LOK Series |
RoHS: | Unknown |
Product Range | LIGHT-N-LOK Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Pitch Spacing | 4.5mm |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 2834049-4?
Additional datasheets, footprints and schematics for 2834049-4 are listed on our Part Details page. You can also find images and similar parts to 2834049-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2834049-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2834049-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2834049-4 fall under?
The 2834049-4 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2834049-4 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2834049-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2834049-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2834049-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 2834049-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2834049-4 often in real-time on the comparison pages.
What if I can't find stock of 2834049-4?
You can fill out our help required form which you can use to request a quote for 2834049-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.