Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits | 4.5 |
---|---|
DMM Connectivity | USB |
Current Measure AC Max | 20A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 20Mohm |
Current Measure DC Max | 20A |
RoHS Compliant | Yes |
Multimeter, Digital, Bench, 4-1/2 Digit | Newark Electronics |
DMM 4 1/2 Digit Dual VFD Display, , 5491B Series | B&K Precision 2831E | RS Americas |
Where can I find additional details, specifications and documents for a 2831E?
Additional datasheets, footprints and schematics for 2831E are listed on our Part Details page. You can also find images and similar parts to 2831E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2831E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2831E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2831E fall under?
The 2831E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 2831E when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2831E you can contact the distributor directly for product support, shipping queries etc.
Is the 2831E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2831E have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS Americas and Carlton-Bates have stock available or on a lead time for 2831E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2831E often in real-time on the comparison pages.
What if I can't find stock of 2831E?
You can fill out our help required form which you can use to request a quote for 2831E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.