Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotational Speed Max | - |
---|---|
Bristle Material | Brass Steel |
Brush Diameter | 50mm |
Brush Type | Rotary |
Product Range | - |
External Diameter | 50mm |
POLISHING SET, 50MM DIA, 5PCS | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | 5.5mm |
---|---|
Blade Length | 45.7mm |
Overall Length | 90mm |
RoHS Compliant | NA |
Insulated SlimLine Slotted Blade 5.5mm | Wiha Tools 28312 | RS Americas |
Insulated Slimline Blades | Newark Electronics |
Where can I find additional details, specifications and documents for a 28312?
Additional datasheets, footprints and schematics for 28312 are listed on our Part Details page. You can also find images and similar parts to 28312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28312 fall under?
The 28312 is listed under Tools & Maintenance > Hand Tools > Files & Abrasives.
Can I view similar or alternative parts?
You can view similar parts to 28312 when available in the Files & Abrasives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28312 you can contact the distributor directly for product support, shipping queries etc.
Is the 28312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28312 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 28312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28312 often in real-time on the comparison pages.
What if I can't find stock of 28312?
You can fill out our help required form which you can use to request a quote for 28312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.