Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tip Size 1 | 6.5mm |
---|---|
Tip Size 2 | - |
Blade Length | 90mm |
Overall Length | 90mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | 6mm |
Screwdriver Type | Slotted |
Tip Size | 6.5mm |
Where can I find additional details, specifications and documents for a 283110 6 5MM.?
Additional datasheets, footprints and schematics for 283110 6 5MM. are listed on our Part Details page. You can also find images and similar parts to 283110 6 5MM. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 283110 6 5MM. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 283110 6 5MM. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 283110 6 5MM. fall under?
The 283110 6 5MM. is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 283110 6 5MM. when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 283110 6 5MM. you can contact the distributor directly for product support, shipping queries etc.
Is the 283110 6 5MM. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 283110 6 5MM. have stock available?
There is no stock from authorised distributors for 283110 6 5MM..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 283110 6 5MM. often in real-time on the comparison pages.
What if I can't find stock of 283110 6 5MM.?
You can fill out our help required form which you can use to request a quote for 283110 6 5MM. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.