Status: | Unknown |
---|---|
Series: | 2830 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 0.31" |
Knob Material | Phenolic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 2" |
Product Range | 2830 Series |
RoHS Compliant | Yes |
Knob, Clamping, Phenolic, Brass, 5/16-18, 1/2 in., 2 in., 1 in., 2830 Series | Davies Molding 2830-A | RS Americas |
Knob, Finger Grip, Phenolic, 2", Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 2830-A?
Additional datasheets, footprints and schematics for 2830-A are listed on our Part Details page. You can also find images and similar parts to 2830-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2830-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2830-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2830-A fall under?
The 2830-A is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2830-A when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2830-A you can contact the distributor directly for product support, shipping queries etc.
Is the 2830-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2830-A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2830-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2830-A often in real-time on the comparison pages.
What if I can't find stock of 2830-A?
You can fill out our help required form which you can use to request a quote for 2830-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.