Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | 4mm |
---|---|
Blade Length | 45.7mm |
Overall Length | 90mm |
RoHS Compliant | NA |
Insulated Slimline Blades | Newark Electronics |
Insulated SlimLine Slotted Blade 4.0mm | Wiha Tools 28309 | RS Americas |
Where can I find additional details, specifications and documents for a 28309?
Additional datasheets, footprints and schematics for 28309 are listed on our Part Details page. You can also find images and similar parts to 28309 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28309 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28309 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28309 fall under?
The 28309 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Interchangeable Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 28309 when available in the Interchangeable Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28309 you can contact the distributor directly for product support, shipping queries etc.
Is the 28309 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28309 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 28309.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28309 often in real-time on the comparison pages.
What if I can't find stock of 28309?
You can fill out our help required form which you can use to request a quote for 28309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.