Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.42
|
471
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
471
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
471
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
471
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
TTI Europe
from US$1.41
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Blue |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .067in, 1.7mm |
Width | 17mm, .669in |
Length | 1.917in, 48.7mm |
Height | 1.008in, 25.6mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .138in, 5.5mm, .217in, 3.5mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | .217in, 5.5mm |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors Conn.new Gen.f. Truck |Amp Te Connectivity 282991-3 | Newark Electronics |
TE Connectivity - AMP Housing CONN.NEW GEN.F. TRUCK | Distrelec |
Conn Housing RCP 20 POS 3.5mm/5.5mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 282991-3?
Additional datasheets, footprints and schematics for 282991-3 are listed on our Part Details page. You can also find images and similar parts to 282991-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282991-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282991-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282991-3 fall under?
The 282991-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282991-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282991-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282991-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282991-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 282991-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282991-3 often in real-time on the comparison pages.
What if I can't find stock of 282991-3?
You can fill out our help required form which you can use to request a quote for 282991-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.