Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.62
|
10,134
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
10,134
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
10,134
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
10,134
in stock
|
Buy Now | |
Farnell
from US$2.84
|
8,125
in stock
|
Buy Now | |
TE Store
from US$4.64
|
6,497
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now |
Wire Color | Green |
---|---|
Voltage Rating | 600VAC |
Connector Type (End A) | Ground Clip |
Connector Style | Ground Clip |
Connector Type (End B) | None |
Wire/Cable Type | Discrete Wire |
Cable Assembly System | Wire-to-Wire |
Operating Temperature Range | -40 – 105°C |
Cable Assembly, Ground Clip 6 Inches |Amp Te Connectivity 2829724-2 | Newark Electronics |
Terminals CABLE ASSEMBLY GROUND CLIP 6 INCHES | Rapid Electronics |
TE Connectivity - AMP CABLE ASSEMBLY GROUND CLIP 6 INCHES | Distrelec |
CABLE, GROUNDING CLIP-FREE END, 152MM | Farnell |
CABLE ASSEMBLY, GROUND CLIP 6 INCHES Number of Positions: 1 Operating Voltage: 600 VAC Wire Color (Base): Green Lighting Cable Assembly | 1 600 VAC Green | Part Number: 2829724-2 | Internal Number: 2829724-2 | TE Connectivity | TE Store |
Earth Strap, Grounding Clip to Free End, 6 ", 152 mm, Green | Avnet America |
Where can I find additional details, specifications and documents for a 2829724-2?
Additional datasheets, footprints and schematics for 2829724-2 are listed on our Part Details page. You can also find images and similar parts to 2829724-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2829724-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2829724-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2829724-2 fall under?
The 2829724-2 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2829724-2 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2829724-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2829724-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2829724-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2829724-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2829724-2 often in real-time on the comparison pages.
What if I can't find stock of 2829724-2?
You can fill out our help required form which you can use to request a quote for 2829724-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.