Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Number of Positions | 3 |
Closed End | With |
Threaded Flange | Without |
Number of Rows | 1 |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
PCB Tail Length | .138in, 3.5mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | 7.62mm, .3in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | Without |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Termi-Blok Header Assy 3P 7 Rohs Compliant: Yes |Buchanan Te Connectivity 282966-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 7.62mm Solder RA Thru-Hole | Avnet America |
Special Order: TERMI-BLOK HEADER ASSY 3P 7 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .3 in Centerline (Pitch): 7.62 mm Header Wire-to-Board 3 .3" | PCB Terminal Block | Part Number: 282966-3 | Internal Number: 282966-3 | .3" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282966-3?
Additional datasheets, footprints and schematics for 282966-3 are listed on our Part Details page. You can also find images and similar parts to 282966-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282966-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282966-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282966-3 fall under?
The 282966-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282966-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282966-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282966-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282966-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 282966-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282966-3 often in real-time on the comparison pages.
What if I can't find stock of 282966-3?
You can fill out our help required form which you can use to request a quote for 282966-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.