Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Interlock | With |
---|---|
Stacking Configuration | Side Stackable |
Closed End | Without |
Wire Entry Angle | Side |
Stacked Levels | Level 1/Level 2 |
Number of Positions | 3 |
Number of Rows | 2 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Tail Length | 3.8mm, .15in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 6.6 |
Marking Color | White |
Mounting Angle | Vertical |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Method | Box |
Packaging Quantity | 175 |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TERMI-BLOK PCB MOUNT 1&2 3P. 5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 282888-3 | Internal Number: 282888-3 | .197" | TE Connectivity | TE Store |
Dual Row 3 Position per Row 5 mm Pitch PCB Mount Terminal Block Receptacle | Future Electronics |
Terminal Block 6 POS 5mm Solder | RS |
Termi-Blok Pcb Mount 1&2 3P. 5 Rohs Compliant: Yes |Buchanan Te Connectivity 282888-3 | Newark Electronics |
Conn Terminal Block 6 POS 5mm Solder ST Thru-Hole 17.5A/Contact | Avnet America |
TERMI-BLOK PCB MOUNT 1&2 3P. 5 | TE Connectivity 282888-3 | RS Americas |
Where can I find additional details, specifications and documents for a 282888-3?
Additional datasheets, footprints and schematics for 282888-3 are listed on our Part Details page. You can also find images and similar parts to 282888-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282888-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282888-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282888-3 fall under?
The 282888-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282888-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282888-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282888-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282888-3 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 282888-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282888-3 often in real-time on the comparison pages.
What if I can't find stock of 282888-3?
You can fill out our help required form which you can use to request a quote for 282888-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.