Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.59
|
9,733
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
9,733
in stock
|
Buy Now | |
Rapid Electronics
from US$2.46
|
9,733
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
9,733
in stock
|
Buy Now | |
TE Store
from US$3.86
|
772
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacking Configuration | Side Stackable |
Closed End | Without |
Wire Entry Angle | Side |
Stacked Levels | Level 3 |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 13.5A |
PCB Tail Length | .138in, 3.5mm |
Wire Size | 30 – 16AWG, .05 – 1.4mm² |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 6.6 |
Marking Color | Black |
Mounting Angle | Vertical |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Quantity | 125 |
Packaging Method | Box |
Wire Protection | With |
Connector Style | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Fixed Terminal Blocks Termi-Blok Pcb Mt. 90 5 08M |Amp Te Connectivity 282884-3 | Newark Electronics |
Fixed Terminal Blocks TERMI-BLOK PCB Mt. 90 5 08M | Rapid Electronics |
TE Connectivity TERMI-BLOK PCB MOUNT 3RD 3P. 5 Fixed Ter | Distrelec |
TERMI-BLOK PCB MOUNT 3RD 3P. 5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 282884-3 | Internal Number: 282884-3 | .197" | TE Connectivity | TE Store |
Conn Terminal Block 3 POS 5mm Solder ST Thru-Hole 13.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 282884-3?
Additional datasheets, footprints and schematics for 282884-3 are listed on our Part Details page. You can also find images and similar parts to 282884-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282884-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282884-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282884-3 fall under?
The 282884-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282884-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282884-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282884-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282884-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 282884-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282884-3 often in real-time on the comparison pages.
What if I can't find stock of 282884-3?
You can fill out our help required form which you can use to request a quote for 282884-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.