Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.51
|
168
in stock
|
Buy Now | |
TE Store
from US$4.31
|
5,077
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
168
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$3.52
|
168
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
-
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$2.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Level 1/Level 2 |
Number of Positions | 3 |
Closed End | Without |
Number of Rows | 2 |
Wire Entry Angle | Side |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 13.5A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Wire Size | 30 – 16AWG, .05 – 1.4mm² |
PCB Tail Length | 3.5mm, .138in |
Voltage | 300VAC |
Current Rating (Max) | 13.5A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screw Size | M3 |
Screw Material | Brass |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Screw Plating Material | Nickel |
Screw Flange | Without |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Method | Box |
Packaging Quantity | 125 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMI-BLOK PCB MOUNT 1&2 3P.5, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 282869-3 | Internal Number: 282869-3 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks 3P Recpt 5.08Mm 2Lvl |Amp Te Connectivity 282869-3 | Newark Electronics |
Fixed Terminal Blocks 3P RECPT 5.08MM 2LVL | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 1&2 3P.5 | Distrelec |
Conn Terminal Block 6 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 282869-3?
Additional datasheets, footprints and schematics for 282869-3 are listed on our Part Details page. You can also find images and similar parts to 282869-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282869-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282869-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282869-3 fall under?
The 282869-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282869-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282869-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282869-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282869-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282869-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282869-3 often in real-time on the comparison pages.
What if I can't find stock of 282869-3?
You can fill out our help required form which you can use to request a quote for 282869-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.