Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
No stock
|
Buy Now | |
TE Store
from US$2.15
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
560
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
560
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
560
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
560
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Color | Gray |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 3 |
Closed End | Without |
Number of Rows | 1 |
Stacked Levels | Without |
Contact Current Rating (Max) | 24A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .138in, 3.5mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 24A |
Centerline (Pitch) | .3in, 7.62mm |
Housing Material | PA 66 |
Housing Color | Gray |
Marking Color | Black |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Comment | 20A Field Wiring |
Packaging Method | Carton |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMI-BLOK PCB MOUNT 90 3P.7 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .3 in Centerline (Pitch): 7.62 mm Header Wire-to-Board 3 .3" | PCB Terminal Block | Part Number: 282861-3 | Internal Number: 282861-3 | .3" | TE Connectivity | TE Store |
Fixed Terminal Blocks 3P Recpt 7.62Mm |Amp Te Connectivity 282861-3 | Newark Electronics |
Fixed Terminal Blocks 3P RECPT 7.62MM | Rapid Electronics |
TE Connectivity TERMI-BLOK PCB MOUNT 90 3P.7 Fixed Termi | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Conn Terminal Block 3 POS 7.62mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 282861-3?
Additional datasheets, footprints and schematics for 282861-3 are listed on our Part Details page. You can also find images and similar parts to 282861-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282861-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282861-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282861-3 fall under?
The 282861-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282861-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282861-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282861-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282861-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282861-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282861-3 often in real-time on the comparison pages.
What if I can't find stock of 282861-3?
You can fill out our help required form which you can use to request a quote for 282861-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.