Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
TE Store
from US$4.39
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
41
in stock
|
Buy Now | |
Distrelec
from US$3.96
|
41
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Closed End | Without |
Stacked Levels | Without |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Number of Positions | 6 |
Wire Entry Angle | Side |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 24A |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 24A |
Voltage | 600VAC |
Centerline (Pitch) | 10mm, .394in |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Straight |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Size | M3 |
Screw Material | Brass |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Comment | 20A Field Wiring |
Packaging Method | Carton |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Block Type | Stacking w/interlock |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Connector Style | Header |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
6P. TERMI-BLOK PCB MOUNT 90 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .394 in Centerline (Pitch): 10 mm Header Wire-to-Board 6 .394" | PCB Terminal Block | Part Number: 282858-6 | Internal Number: 282858-6 | .394" | TE Connectivity | TE Store |
Fixed Terminal Blocks 6P. Termi-Blok Pcb Mount 90 |Amp Te Connectivity 282858-6 | Newark Electronics |
Fixed Terminal Blocks 6P. TERMI-BLOK PCB MOUNT 90 | Rapid Electronics |
TE Connectivity - AMP PCB 6P. TERMI-BLOK PCB MOUNT 90 | Distrelec |
Conn Terminal Block F 6 POS 10mm Solder ST Thru-Hole 24A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 282858-6?
Additional datasheets, footprints and schematics for 282858-6 are listed on our Part Details page. You can also find images and similar parts to 282858-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282858-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282858-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282858-6 fall under?
The 282858-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282858-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282858-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 282858-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282858-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282858-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282858-6 often in real-time on the comparison pages.
What if I can't find stock of 282858-6?
You can fill out our help required form which you can use to request a quote for 282858-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.