Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
610
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
5,600
in stock
|
Buy Now | |
TE Store
from US$1.27
|
2,170
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
1,342
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
1,342
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
1,342
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
775
in stock
|
Buy Now | |
element14
from US$0.95
|
342
in stock
|
Buy Now | |
Farnell
from US$0.74
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
117
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 2 |
Closed End | Without |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 17.5A |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Wire Size | 30 – 12AWG, .05 – 2mm² |
PCB Tail Length | .138in, 3.5mm |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Housing Material | PA 66 |
Centerline (Pitch) | .295in, 7.5mm |
Housing Color | Green |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Screw Material | Brass |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 100 |
Connector Style | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMI-BLOK PCB MOUNT 90 2P. | TTI Europe |
TERMI-BLOK PCB MOUNT 90 2P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .295 in Centerline (Pitch): 7.5 mm Header Wire-to-Board 2 .295" | PCB Terminal Block | Part Number: 282844-2 | Internal Number: 282844-2 | .295" | TE Connectivity | TE Store |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 2P. | Distrelec |
PCB terminal block | Transfer Multisort Elektronik |
Termi-Block 2 way pcb | RS |
TERMINAL BLOCK, 7.5MM, PCB, 2WAY | element14 |
Terminal Block, Pluggable, 2Pos | Newark Electronics |
2 Position 7.5 mm Green Through Hole Wire to Board Terminal Block | Future Electronics |
Conn Terminal Block 2 POS 7.5mm Solder ST Thru-Hole 17.5A/Contact | Avnet America |
Buchanan Series 7.5mm Pitch Straight PCB Trm Blk with Cage Clamp, Screw Term | TE Connectivity 282844-2 | RS Americas |
Where can I find additional details, specifications and documents for a 282844-2?
Additional datasheets, footprints and schematics for 282844-2 are listed on our Part Details page. You can also find images and similar parts to 282844-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282844-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282844-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282844-2 fall under?
The 282844-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282844-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282844-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282844-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282844-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282844-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282844-2 often in real-time on the comparison pages.
What if I can't find stock of 282844-2?
You can fill out our help required form which you can use to request a quote for 282844-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.