Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
903
in stock
|
Buy Now | |
TE Store
from US$1.17
|
15,587
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
903
in stock
|
Buy Now | |
element14
from US$0.55
|
903
in stock
|
Buy Now | |
Conrad
from US$1.90
|
229
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 2 |
Closed End | Without |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 17.5A |
Wire Size | .05 – 3mm², 30 – 12AWG |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 17.5A |
Voltage | 600VAC |
Housing Material | PA 66 |
Centerline (Pitch) | .4in, 10.16mm |
Housing Color | Green |
Marking Color | Black |
Mounting Angle | Straight |
Screw Size | M3 |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Connector Style | Header |
Wire Protection | With |
Block Type | Stacking w/interlock |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT 90 2P.1 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .4 in Centerline (Pitch): 10.16 mm Header Wire-to-Board 2 .4" | PCB Terminal Block | Part Number: 282843-2 | Internal Number: 282843-2 | .4" | TE Connectivity | TE Store |
Tb, Wire To Brd, R/A, 2Way, 12Awg Rohs Compliant: Yes |Buchanan Te Connectivity 282843-2 | Newark Electronics |
TB, WIRE TO BRD, R/A, 2WAY, 12AWG | element14 |
Content 1 pc(s) | Conrad |
TERMI-BLOK PCB MOUNT 90 2P.1 | Rapid Electronics |
header | Future Electronics |
Conn Terminal Block 2 POS 10.16mm Solder ST Thru-Hole | Avnet America |
TERMI-BLOK PCB MOUNT 90 2P.1 | TE Connectivity 282843-2 | RS Americas |
Where can I find additional details, specifications and documents for a 282843-2?
Additional datasheets, footprints and schematics for 282843-2 are listed on our Part Details page. You can also find images and similar parts to 282843-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282843-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282843-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282843-2 fall under?
The 282843-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282843-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282843-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282843-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282843-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 282843-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282843-2 often in real-time on the comparison pages.
What if I can't find stock of 282843-2?
You can fill out our help required form which you can use to request a quote for 282843-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.