Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$141.30
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$175.03
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$119.00
|
90
in stock
|
Buy Now | |
Distrelec
from US$152.51
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$146.62
|
2
in stock
|
Buy Now | |
RS Americas
from US$160.53
|
-
|
Buy Now | |
Sager
from US$130.86
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 42 |
Mating Post Length | 6.7mm, .264in |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 5µin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 1000 V |
Operating Voltage | 250VAC |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Circular Mil Spec Conn 6P, Recpt, Pc Tail Socket |Amp Te Connectivity 2828420-1 | Newark Electronics |
Circular MIL Spec Conn 6P RECPT PC Tail Socket | Rapid Electronics |
TE Connectivity - AMP RECEPTACLE CONNECTOR ASSEMBLY PCB TAIL | Distrelec |
RECEPTACLE CONNECTOR ASSEMBLY PCB TAIL | Heilind Electronics |
Circular MIL Spec Connector 6P, RECPT, PC Tail Socket (Solder Tail) | TE Connectivity 2828420-1 | RS Americas |
Circular MIL Spec Connector 6P, RECPT, PC Tail Socket (Solder Tail) | Sager |
Circular Connector Receptacle 6 Position Socket Contact Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 2-828420-1?
Additional datasheets, footprints and schematics for 2-828420-1 are listed on our Part Details page. You can also find images and similar parts to 2-828420-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-828420-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-828420-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-828420-1 fall under?
The 2-828420-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-828420-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-828420-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-828420-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-828420-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2-828420-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-828420-1 often in real-time on the comparison pages.
What if I can't find stock of 2-828420-1?
You can fill out our help required form which you can use to request a quote for 2-828420-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.