Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.27
|
No stock
|
Buy Now | |
TE Store
from US$2.77
|
9,281
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Avnet Asia
from US$1.49
|
-
|
Buy Now | |
Boersig
from US$1.64
|
-
|
Buy Now | |
Farnell
from US$3.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Number of Rows | 1 |
Wire Entry Angle | Side |
Threaded Flange | Without |
Number of Positions | 5 |
Closed End | Without |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Housing Material | PA 66 |
Housing Color | Green |
Centerline (Pitch) | 5.08mm, .2in |
Connector Mounting Type | Board Mount |
Screw Size | M3 |
Mounting Angle | Straight |
Screw Material | Brass |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Block Type | Stacking w/interlock |
Wire Protection | With |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT 5P. 5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 5 .2" | PCB Terminal Block | Part Number: 282841-5 | Internal Number: 282841-5 | .2" | TE Connectivity | TE Store |
Pitch Spacing:5.08Mm | Newark Electronics |
Buchanan Series 5 Position AWG 12-30 Green PCB Mount Terminal Block | Future Electronics |
Conn Terminal Block 5 POS 5.08mm Solder ST Thru-Hole 17.5A/Contact | Avnet America |
TERMI-BLOK PCB MOUNT 5P. 5 | TE Connectivity 282841-5 | RS Americas |
Where can I find additional details, specifications and documents for a 282841-5?
Additional datasheets, footprints and schematics for 282841-5 are listed on our Part Details page. You can also find images and similar parts to 282841-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282841-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282841-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282841-5 fall under?
The 282841-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282841-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282841-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 282841-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282841-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 282841-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282841-5 often in real-time on the comparison pages.
What if I can't find stock of 282841-5?
You can fill out our help required form which you can use to request a quote for 282841-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.