Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$577.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$815.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$894.57
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$681.00
|
13
in stock
|
Buy Now | |
Distrelec
from US$711.20
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$612.19
|
-
|
Buy Now | |
Avnet America
from US$577.90
|
-
|
Buy Now | |
RS Americas
from US$846.69
|
-
|
Buy Now | |
TTI Europe
from US$689.36
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Plating Finish | Passivated |
Number of Coaxial Contacts | 16 |
Number of Positions | 16 |
RF Connector Center Contact Material | Beryllium Copper |
Contact Current Rating (Max) | 1A |
RF Contact Spacing | 2.79mm, .11in |
Impedance | 50Ω |
VITA 67 | Yes |
Module Mounting Type | Screw |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 248°F, -65 – 120°C |
RF Connector Accessories NanoRF DC 16 POSITION | Rapid Electronics |
TE Connectivity NanoRF DC 16 POSITION RF Connector Acces | Distrelec |
RF COAXIAL ACCESSORIES CONNECTORS | Farnell |
Plug-In Module, Daughter Card, Ss, 16Pos | Newark Electronics |
High Density RF Daughter Card Module 16 Position Stainless Steel Passivated Finish | Avnet America |
PCB RF Module,16 Position, Board Mount, Daughtercard Module, NanoRF Series | TE Connectivity 2828392-1 | RS Americas |
DC, FULL MODULE, ST STEEL, 16P | TTI Europe |
Where can I find additional details, specifications and documents for a 2828392-1?
Additional datasheets, footprints and schematics for 2828392-1 are listed on our Part Details page. You can also find images and similar parts to 2828392-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2828392-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2828392-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2828392-1 fall under?
The 2828392-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 2828392-1 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2828392-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2828392-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2828392-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2828392-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2828392-1 often in real-time on the comparison pages.
What if I can't find stock of 2828392-1?
You can fill out our help required form which you can use to request a quote for 2828392-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.