Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
1
in stock
|
Buy Now | |
TE Store
from US$3.34
|
829
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
68
in stock
|
Buy Now | |
Distrelec
from US$2.03
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1
in stock
|
Buy Now | |
element14
from US$1.87
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$2.32
|
-
|
Buy Now | |
Boersig
from US$1.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Number of Positions | 8 |
Closed End | Without |
Wire Entry Angle | Side |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 13.5A |
Wire Size | .05 – 1.3mm², 30 – 16AWG |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Housing Color | Green |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Quantity | 100 |
Wire Protection | With |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT 8P Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 8 .2" | PCB Terminal Block | Part Number: 282837-8 | Internal Number: 282837-8 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks 5.08MM PCB MOUNT 8P | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 8P | Distrelec |
Terminal Block, Pcb, 8 Position, 30-16Awg | Newark Electronics |
TERMINAL BLOCK, PCB, 8 POSITION, 30-16AWG | element14 |
Conn Terminal Block F 8 POS 5.08mm Solder ST Thru-Hole 13.5A/Contact | Avnet America |
TERMI-BLOK PCB MOUNT 8P | TE Connectivity 282837-8 | RS Americas |
Where can I find additional details, specifications and documents for a 282837-8?
Additional datasheets, footprints and schematics for 282837-8 are listed on our Part Details page. You can also find images and similar parts to 282837-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282837-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282837-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282837-8 fall under?
The 282837-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282837-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282837-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 282837-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282837-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 282837-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282837-8 often in real-time on the comparison pages.
What if I can't find stock of 282837-8?
You can fill out our help required form which you can use to request a quote for 282837-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.