Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
1,245
in stock
|
Buy Now | |
TE Store
from US$1.25
|
224,020
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
75,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
3,948
in stock
|
Buy Now | |
element14
from US$0.84
|
3,948
in stock
|
Buy Now | |
Farnell
from US$0.73
|
3,948
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
3,000
in stock
|
Buy Now | |
Conrad
from US$1.22
|
434
in stock
|
Buy Now | |
Boersig
from US$0.74
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.56
|
-
|
Buy Now | |
Sager
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Positions | 3 |
Closed End | Without |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side |
Stacked Levels | Without |
Number of Rows | 1 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 13.5A |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
PCB Tail Length | 3.5mm, .138in |
Voltage | 300VAC |
Current Rating (Max) | 13.5A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screw Size | M3 |
Screw Material | Brass |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Method | Box |
Packaging Quantity | 200 |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | Stacking w/interlock |
Wire Protection | With |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT 3P Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 282837-3 | Internal Number: 282837-3 | .2" | TE Connectivity | TE Store |
Wire to Board 3 Position 5.08 mm Pitch 30-16 AWG Euro Style Terminal Block | Future Electronics |
Tb, Wire To Board, 3Pos, 28-16Awg | Newark Electronics |
TB, WIRE TO BOARD, 3POS, 28-16AWG | element14 |
Termi-Block 3 way pcb | RS |
Content 1 pc(s) | Conrad |
Conn PC Board 3 POS 5.08mm RA Through Hole 13.5A Tray | Avnet Abacus |
Terminal Block Connector, PCB,3,5.08 mm, Front,30-16 AWG, Green,13.5 A,250 V | TE Connectivity 282837-3 | RS Americas |
TE Connectivity TERMI-BLOK PCB MOUNT 3P Fixed Terminal B | Distrelec |
Fixed Terminal Blocks 5.08MM PCB MOUNT 3P | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 3Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Wire Connection Method | Screw |
Rated Current | 13.5A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 282837-3?
Additional datasheets, footprints and schematics for 282837-3 are listed on our Part Details page. You can also find images and similar parts to 282837-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282837-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282837-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282837-3 fall under?
The 282837-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282837-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282837-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282837-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282837-3 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 282837-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282837-3 often in real-time on the comparison pages.
What if I can't find stock of 282837-3?
You can fill out our help required form which you can use to request a quote for 282837-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.