Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,330
in stock
|
Buy Now | |
TE Store
from US$0.78
|
220,221
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
54,894
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
11,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
8,884
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
8,874
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
6,543
in stock
|
Buy Now | |
element14
from US$0.38
|
6,543
in stock
|
Buy Now | |
Farnell
from US$0.61
|
6,543
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
4,947
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
4,495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,392
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
1,154
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
838
in stock
|
Buy Now | |
Conrad
from US$0.79
|
530
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
270
in stock
|
Buy Now | |
Boersig
from US$0.40
|
125
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,200
in stock
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Wire Entry Angle | Side |
Number of Rows | 1 |
Number of Positions | 2 |
Stacking Configuration | Side Stackable |
Closed End | Without |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 13.5A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Housing Color | Green |
Mounting Angle | Vertical |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Quantity | 300 |
Connector System | Wire-to-Board |
Block Type | Stacking w/interlock |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT 2P Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 282837-2 | Internal Number: 282837-2 | .2" | TE Connectivity | TE Store |
Wire to Board 2 Position 5.08 mm Pitch 30-16 AWG Euro Style Terminal Block | Future Electronics |
Fixed Terminal Blocks 5.08MM PCB MOUNT 2P | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 2P | Distrelec |
Terminal Block, Pcb, 2 Position, 30-16Awg | Newark Electronics |
TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG | element14 |
Conn PC Board 2 POS 5.08mm RA Through Hole 13.5A Tray | Avnet America |
PCB terminal block | Transfer Multisort Elektronik |
Termi-Block 2 way pcb | RS |
Content 1 pc(s) | Conrad |
Terminal Block Connector Wire Receptacle 2 5.08 mm 30-16 AWG Green 13.5 A 250 V | TE Connectivity 282837-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Wire Connection Method | Screw |
Rated Current | 13.5A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 282837-2?
Additional datasheets, footprints and schematics for 282837-2 are listed on our Part Details page. You can also find images and similar parts to 282837-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282837-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282837-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282837-2 fall under?
The 282837-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282837-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282837-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282837-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282837-2 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 282837-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282837-2 often in real-time on the comparison pages.
What if I can't find stock of 282837-2?
You can fill out our help required form which you can use to request a quote for 282837-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.